Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1334863-ERZ-V20D201
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 50
Mounting: Through Hole
Capacitance @ Frequency: 1700 pF @ 1 kHz
Varistor Voltage (Min): 185 V
Varistor Voltage (Typ): 200 V
Varistor Voltage (Max): 225 V
Current - Surge: 10 kA
Maximum AC Volts: 130 V
Maximum DC Volts: 170 V
Energy: 140J
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Disc 21.5mm
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: P7229,P7229-NDR,ERZV
RoHS Status: ROHS3 Compliant
VARISTOR 200V 10KA DISC 20MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334863-ERZ-V20D201 | ERZ-V20D201 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |