VARISTOR 18V 3KA DISC 20MM
VARISTOR, 18V, 3kA, 36V, 20MM DISC; Voltage Rating VAC:11Vrms; Voltage Rating VDC:14V; Product Range:ZNR V Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V20D180 | 14T3146 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 18V, 3Ka, 36V, 20Mm Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |