Panasonic Voltage Rating Vac Panasonic ERZ-V20D151.

Description
Voltage Rating VAC:95Vrms; Voltage Rating VDC:125V; Product Range:ZNR V Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Voltage Rating VAC:95Vrms; Voltage Rating VDC:125V; Product Range:ZNR V Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 15AC2911 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
15AC2911
Voltage Rating Vac Panasonic 15AC2911
Voltage Rating VAC:95Vrms; Voltage Rating VDC:125V; Product Range:ZNR V Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Rating VAC:95Vrms; Voltage Rating VDC:125V; Product Range:ZNR V Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC2911
Product Name Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 40HFL40S02 - 1128597-40HFL40S02 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
General-purpose Schottky diode - BAS70W,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details