VARISTOR, ZNR, 1.24KV, DISC 14MM; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
VARISTOR 750V 5KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 52W2119 | ERZ-V14D751 |
| Product Name | Varistor, Znr, 1.24Kv, Disc 14Mm; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |