Win Source Part Number: 1116397-ERZ-V14D681
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZNR®
Package: Bulk
Number of Circuits: 1
Standard Package: 50
Capacitance @ Frequency: 320 pF @ 1 kHz
Varistor Voltage (Min): 612 V
Varistor Voltage (Typ): 680 V
Varistor Voltage (Max): 748 V
Current - Surge: 5 kA
Maximum AC Volts: 420 V
Maximum DC Volts: 560 V
Energy: 190J
Mounting Type: Through Hole
Package / Case: Disc 16mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): ERZV14D681;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Panasonic Electronic Components
Other Names: P7269-NDR,ERZV14D681
VARISTOR 680V 5KA DISC 14MM
VARISTOR, ZNR, 1.12KV, DISC 14MM; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1116397-ERZ-V14D681 | ERZ-V14D681 | 55T6167 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Znr, 1.12Kv, Disc 14Mm; Voltage Rating Vac Panasonic |
| Package | Disc 16mm | Through Hole |