Win Source Part Number: 976329-ERZ-V14D621
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZNR®
Package: Bulk
Number of Circuits: 1
Standard Package: 50
Capacitance @ Frequency: 330 pF @ 1 kHz
Varistor Voltage (Min): 558 V
Varistor Voltage (Typ): 620 V
Varistor Voltage (Max): 682 V
Current - Surge: 5 kA
Maximum AC Volts: 385 V
Maximum DC Volts: 505 V
Energy: 190J
Mounting Type: Through Hole
Package / Case: Disc 16mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Panasonic Electronic Components
Other Names: Q984043,P7268,ERZV14
VARISTOR, ZNR, 1.025KV, DISC 14MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
VARISTOR 620V 5KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 976329-ERZ-V14D621 | 55T6166 | ERZ-V14D621 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Znr, 1.025Kv, Disc 14Mm; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 16mm | Through Hole |