VARISTOR, 56V, 2kA, 110V, 14MM DISC; Voltage Rating VAC:35Vrms; Voltage Rating VDC:45V; Product Range:ZNR V Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:2kA RoHS Compliant: Yes
VARISTOR 56V 2KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 14T3140 | ERZ-V14D560 |
| Product Name | Varistor, 56V, 2Ka, 110V, 14Mm Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |