Panasonic Varistor, Znr, 775V, Disc 14Mm; Voltage Rating Vac Panasonic ERZ-V14D471CS

Description
VARISTOR, ZNR, 775V, DISC 14MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):175J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 775V, DISC 14MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):175J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 775V, Disc 14Mm; Voltage Rating Vac Panasonic - 52W2113 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 775V, Disc 14Mm; Voltage Rating Vac Panasonic
52W2113
Varistor, Znr, 775V, Disc 14Mm; Voltage Rating Vac Panasonic 52W2113
VARISTOR, ZNR, 775V, DISC 14MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):175J RoHS Compliant: Yes

VARISTOR, ZNR, 775V, DISC 14MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):175J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 52W2113
Product Name Varistor, Znr, 775V, Disc 14Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 10BQ040PBF - 1121023-10BQ040PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes, Rectifiers - Single - 1PS10SB82,315 - 1002457-1PS10SB82,315 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
VF 0.7000 volts
VR 15 volts
View Details
5 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details