VARISTOR 47V 2KA DISC 14MM
VARISTOR, ZNR, 93V, DISC 14MM; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZNR V Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 47V 2KA DISC 14MM
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | ERZ-V14D470 | 56W0665 | ERZ-V14D470 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Znr, 93V, Disc 14Mm; Voltage Rating Vac Panasonic | Varistors, MOVs |
| Package | Through Hole |