Panasonic Voltage Rating Vac Panasonic ERZ-V14D470.

Description
Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:-; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:-; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 23AC4942 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
23AC4942
Voltage Rating Vac Panasonic 23AC4942
Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:-; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:-; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23AC4942
Product Name Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Schottky 8V 75MW Diode and Rectifier - 284-SMS3922-040LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1220903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
SemiQ Inc. - GP3D010A170X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details