Panasonic Varistor, Znr, 710V, Disc 14Mm; Voltage Rating Vac Panasonic ERZ-V14D431CS

Description
VARISTOR, ZNR, 710V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):155J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 710V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):155J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 710V, Disc 14Mm; Voltage Rating Vac Panasonic - 52W2111 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 710V, Disc 14Mm; Voltage Rating Vac Panasonic
52W2111
Varistor, Znr, 710V, Disc 14Mm; Voltage Rating Vac Panasonic 52W2111
VARISTOR, ZNR, 710V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):155J RoHS Compliant: Yes

VARISTOR, ZNR, 710V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):155J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 52W2111
Product Name Varistor, Znr, 710V, Disc 14Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221211 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS808C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Single Diodes - BAS21/8R-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
3 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details