VARISTOR, 430V, 6kA, 710, 14MM DISC; Voltage Rating VAC:275Vrms; Voltage Rating VDC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
VARISTOR 430V 6KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 14T3137 | ERZ-V14D431 |
| Product Name | Varistor, 430V, 6Ka, 710, 14Mm Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |