Win Source Part Number: 987176-ERZ-V14D391
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZNR®
Package: Bulk
Number of Circuits: 1
Standard Package: 50
Capacitance @ Frequency: 500 pF @ 1 kHz
Varistor Voltage (Min): 351 V
Varistor Voltage (Typ): 390 V
Varistor Voltage (Max): 429 V
Current - Surge: 6 kA
Maximum AC Volts: 250 V
Maximum DC Volts: 320 V
Energy: 140J
Mounting Type: Through Hole
Package / Case: Disc 15.5mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Panasonic Electronic Components
Other Names: ERZV14D391,P7266-NDR
VARISTOR 390V 6KA DISC 14MM
VARISTOR, 390V, 6kA, 650V, 14MM DISC; Voltage Rating VAC:250Vrms; Voltage Rating VDC:320V; Product Range:ZNR V Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 987176-ERZ-V14D391 | ERZ-V14D391 | 14T3136 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 390V, 6Ka, 650V, 14Mm Disc; Voltage Rating Vac Panasonic |
| Package | Disc 15.5mm | Through Hole |