VARISTOR 360V 6KA DISC 14MM
VARISTOR, ZNR, 595V, DISC 14MM; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:ZNR V Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):130J RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V14D361 | 56W0664 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Znr, 595V, Disc 14Mm; Voltage Rating Vac Panasonic |
| Package | Through Hole |