VARISTOR 33V 2KA DISC 14MM
VARISTOR, 33V, 2kA, 65V, 14MM DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZNR V Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:2kA; Peak Energy (10/1000uS):9.5JRoHS
VARISTOR 33V 2KA DISC 14MM
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ERZ-V14D330 | 14T3132 | ERZ-V14D330 |
| Product Name | Varistors, MOVs | Varistor, 33V, 2Ka, 65V, 14Mm Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |