VARISTOR 270V 6KA DISC 14MM
VARISTOR, 270V, 6kA, 455V, 14MM DISC; Voltage Rating VAC:175Vrms; Voltage Rating VDC:225V; Product Range:ZNR V Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V14D271 | 14T3131 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 270V, 6Ka, 455V, 14Mm Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |