Win Source Part Number: 989027-ERZ-V14D220
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZNR®
Package: Bulk
Number of Circuits: 1
Standard Package: 50
Capacitance @ Frequency: 20000 pF @ 1 kHz
Varistor Voltage (Min): 20 V
Varistor Voltage (Typ): 22 V
Varistor Voltage (Max): 24 V
Current - Surge: 2 kA
Maximum AC Volts: 14 V
Maximum DC Volts: 18 V
Energy: 6.3J
Mounting Type: Through Hole
Package / Case: Disc 15.5mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Panasonic Electronic Components
Other Names: P7307,P7307-NDR,ERZV
VARISTOR 22V 2KA DISC 14MM
VARISTOR, 22V, 2kA, 43V, 14MM DISC; Voltage Rating VAC:14Vrms; Voltage Rating VDC:18V; Product Range:ZNR V Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:2kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 989027-ERZ-V14D220 | ERZ-V14D220 | 14T3127 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 22V, 2Ka, 43V, 14Mm Disc; Voltage Rating Vac Panasonic |
| Package | Disc 15.5mm | Through Hole |