VARISTOR, ZNR, 2.97KV, DISC 14MM; Voltage Rating VAC:1kV; Voltage Rating VDC:1.465kV; Product Range:ZNR V Series; Clamping Voltage Vc Max:2.97kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 52W2099 |
| Product Name | Varistor, Znr, 2.97Kv, Disc 14Mm; Voltage Rating Vac Panasonic |
| RoHS Compliant | RoHS |