VARISTOR, ZNR, 165V, DISC 14MM; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:ZNR V Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
VARISTOR 100V 6KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 56W0663 | ERZ-V14D101 |
| Product Name | Varistor, Znr, 165V, Disc 14Mm; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |