VARISTOR 680V 3.5KA DISC 10MM
VARISTOR, ZNR, 1.12KV, DISC 10MM; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V10D681 | 55T6160 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Znr, 1.12Kv, Disc 10Mm; Voltage Rating Vac Panasonic |
| Package | Through Hole |