Panasonic Varistors, MOVs ERZ-V10D680

Description
VARISTOR 68V 1KA DISC 10MM
Datasheet
Description
VARISTOR 68V 1KA DISC 10MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - ERZ-V10D680 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
ERZ-V10D680
Varistors, MOVs ERZ-V10D680
VARISTOR 68V 1KA DISC 10MM

VARISTOR 68V 1KA DISC 10MM

Supplier's Site Datasheet
Varistor, 68V, 1Ka, 135V, 10Mm Disc; Voltage Rating Vac Panasonic - 14T3120 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 68V, 1Ka, 135V, 10Mm Disc; Voltage Rating Vac Panasonic
14T3120
Varistor, 68V, 1Ka, 135V, 10Mm Disc; Voltage Rating Vac Panasonic 14T3120
VARISTOR, 68V, 1kA, 135V, 10MM DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes

VARISTOR, 68V, 1kA, 135V, 10MM DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - ERZ-V10D680 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
ERZ-V10D680
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs ERZ-V10D680
VARISTOR 68V 1KA DISC 10MM

VARISTOR 68V 1KA DISC 10MM

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number ERZ-V10D680 14T3120 ERZ-V10D680
Product Name Varistors, MOVs Varistor, 68V, 1Ka, 135V, 10Mm Disc; Voltage Rating Vac Panasonic Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data