Panasonic Varistor, Znr, 1.025Kv, Disc 10Mm; Voltage Rating Vac Panasonic ERZ-V10D621

Description
VARISTOR, ZNR, 1.025KV, DISC 10MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Description
VARISTOR, ZNR, 1.025KV, DISC 10MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.025Kv, Disc 10Mm; Voltage Rating Vac Panasonic - 55T6159 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.025Kv, Disc 10Mm; Voltage Rating Vac Panasonic
55T6159
Varistor, Znr, 1.025Kv, Disc 10Mm; Voltage Rating Vac Panasonic 55T6159
VARISTOR, ZNR, 1.025KV, DISC 10MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, ZNR, 1.025KV, DISC 10MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 55T6159
Product Name Varistor, Znr, 1.025Kv, Disc 10Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6519 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: YA869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details