Panasonic Voltage Rating Vac Panasonic ERZ-V10D560.

Description
Voltage Rating VAC:35Vrms; Voltage Rating VDC:45V; Product Range:ZNR V Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:35Vrms; Voltage Rating VDC:45V; Product Range:ZNR V Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 14AC9125 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
14AC9125
Voltage Rating Vac Panasonic 14AC9125
Voltage Rating VAC:35Vrms; Voltage Rating VDC:45V; Product Range:ZNR V Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Rating VAC:35Vrms; Voltage Rating VDC:45V; Product Range:ZNR V Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14AC9125
Product Name Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-100-4000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details