VARISTOR, 56V, 1kA, 110V, 10MM DISC; Voltage Rating VAC:35Vrms; Voltage Rating VDC:45V; Product Range:ZNR V Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes
VARISTOR 56V 1KA DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 14T3119 | ERZ-V10D560 |
| Product Name | Varistor, 56V, 1Ka, 110V, 10Mm Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |