VARISTOR 510V 3.5KA DISC 10MM
VARISTOR, 845V, 320VAC, 410VDC, 10MM DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:ZNR V Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V10D511 | 55T6158 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 845V, 320Vac, 410Vdc, 10Mm Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |