Panasonic Voltage Rating Vac Panasonic ERZ-V10D431.

Description
Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 25AC9410 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
25AC9410
Voltage Rating Vac Panasonic 25AC9410
Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AC9410
Product Name Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4477 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 43 mA
IR 0.0500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details