VARISTOR 39V 1KA DISC 10MM
VARISTOR, 39V, 1kA, 77V, 10MM DISC; Voltage Rating VAC:25Vrms; Voltage Rating VDC:31V; Product Range:ZNR V Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V10D390 | 14T3114 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 39V, 1Ka, 77V, 10Mm Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |