Win Source Part Number: 1009918-ERZ-V10D220
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZNR®
Package: Bulk
Number of Circuits: 1
Standard Package: 50
Capacitance @ Frequency: 11000 pF @ 1 kHz
Varistor Voltage (Min): 20 V
Varistor Voltage (Typ): 22 V
Varistor Voltage (Max): 24 V
Current - Surge: 1 kA
Maximum AC Volts: 14 V
Maximum DC Volts: 18 V
Energy: 3.2J
Mounting Type: Through Hole
Package / Case: Disc 11.5mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Panasonic Electronic Components
Other Names: P7299-NDR,Q5678619B,
VARISTOR, 22V, 1kA, 43V, 10MM DISC; Voltage Rating VAC:14Vrms; Voltage Rating VDC:18V; Product Range:ZNR V Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:1kA RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1009918-ERZ-V10D220 | 14T3106 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, 22V, 1Ka, 43V, 10Mm Disc; Voltage Rating Vac Panasonic |
| Package | Disc 11.5mm |