Panasonic Varistors, MOVs ERZ-V10D201

Description
VARISTOR 200V 3.5KA DISC 10MM
Datasheet
Description
VARISTOR 200V 3.5KA DISC 10MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - ERZ-V10D201 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
ERZ-V10D201
Varistors, MOVs ERZ-V10D201
VARISTOR 200V 3.5KA DISC 10MM

VARISTOR 200V 3.5KA DISC 10MM

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - ERZ-V10D201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
ERZ-V10D201
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs ERZ-V10D201
VARISTOR 200V 3.5KA DISC 10MM

VARISTOR 200V 3.5KA DISC 10MM

Supplier's Site
Varistor, 200V, 3.5Ka, 340V, 10Mm Disc; Voltage Rating Vac Panasonic - 14T3105 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 200V, 3.5Ka, 340V, 10Mm Disc; Voltage Rating Vac Panasonic
14T3105
Varistor, 200V, 3.5Ka, 340V, 10Mm Disc; Voltage Rating Vac Panasonic 14T3105
VARISTOR, 200V, 3.5kA, 340V, 10MM DISC; Voltage Rating VAC:130Vrms; Voltage Rating VDC:170V; Product Range:ZNR V Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 200V, 3.5kA, 340V, 10MM DISC; Voltage Rating VAC:130Vrms; Voltage Rating VDC:170V; Product Range:ZNR V Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number ERZ-V10D201 ERZ-V10D201 14T3105
Product Name Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 200V, 3.5Ka, 340V, 10Mm Disc; Voltage Rating Vac Panasonic
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data