Panasonic Varistor, Znr, 2.97Kv, Disc 10Mm; Voltage Rating Vac Panasonic ERZ-V10D182CS

Description
VARISTOR, ZNR, 2.97KV, DISC 10MM; Voltage Rating VAC:1kV; Voltage Rating VDC:1.465kV; Product Range:ZNR V Series; Clamping Voltage Vc Max:2.97kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 2.97KV, DISC 10MM; Voltage Rating VAC:1kV; Voltage Rating VDC:1.465kV; Product Range:ZNR V Series; Clamping Voltage Vc Max:2.97kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 2.97Kv, Disc 10Mm; Voltage Rating Vac Panasonic - 52W2037 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 2.97Kv, Disc 10Mm; Voltage Rating Vac Panasonic
52W2037
Varistor, Znr, 2.97Kv, Disc 10Mm; Voltage Rating Vac Panasonic 52W2037
VARISTOR, ZNR, 2.97KV, DISC 10MM; Voltage Rating VAC:1kV; Voltage Rating VDC:1.465kV; Product Range:ZNR V Series; Clamping Voltage Vc Max:2.97kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, ZNR, 2.97KV, DISC 10MM; Voltage Rating VAC:1kV; Voltage Rating VDC:1.465kV; Product Range:ZNR V Series; Clamping Voltage Vc Max:2.97kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 52W2037
Product Name Varistor, Znr, 2.97Kv, Disc 10Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21LDYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
RF Diodes - BA89202VH6127XTSA1 - 811609-BA89202VH6127XTSA1 - Win Source Electronics
Specs
Diode Type RF Diodes; Standard - Single
Tj 150 C (302 F)
View Details
7 suppliers
Schottky Diodes & Rectifiers - 1220300 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details