VARISTOR 1.8KV 3.5KA DISC 10MM
VARISTOR, ZNR, 2.97KV, DISC 10MM; Voltage Rating VAC:1kV; Voltage Rating VDC:1.465kV; Product Range:ZNR V Series; Clamping Voltage Vc Max:2.97kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V10D182 | 52W2036 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Znr, 2.97Kv, Disc 10Mm; Voltage Rating Vac Panasonic |
| Package | Through Hole |