VARISTOR, 18V, 1kA, 36V, 10MM DISC; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZNR V Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):2.6JRoHS
VARISTOR 18V 1KA DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 14T3104 | ERZ-V10D180 |
| Product Name | Varistor, 18V, 1Ka, 36V, 10Mm Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Through Hole |