VARISTOR, 150V, 3.5kA, 250V, 10MM DISC; Voltage Rating VAC:95Vrms; Voltage Rating VDC:125V; Product Range:ZNR V Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
VARISTOR 150V 3.5KA DISC 10MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 14T3103 | ERZ-V10D151 |
| Product Name | Varistor, 150V, 3.5Ka, 250V, 10Mm Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |