Manufacturer: Panasonic
Win Source Part Number: 918665-ERZ-V10D121
Series: ZNR®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Varistor Circuit Through Hole Disc 11.5mm
Package: Disc 11.5mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: P7253, P7253-NDR, ERZV10D121
VARISTOR 120V 3.5KA DISC 10MM
VARISTOR, 120V, 3.5kA, 200V, 10MM DISC; Voltage Rating VAC:75V; Voltage Rating VDC:100V; Product Range:ZNR V Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 918665-ERZ-V10D121 | ERZ-V10D121 | 14T3102 |
| Product Name | TVS - TVS - Varistors, MOVs - ERZ-V10D121 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 120V, 3.5Ka, 200V, 10Mm Disc; Voltage Rating Vac Panasonic |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |