Panasonic Varistor, Znr, 1.815Kv, Disc 10Mm; Voltage Rating Vac Panasonic ERZ-V10D112

Description
VARISTOR, ZNR, 1.815KV, DISC 10MM; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Description
VARISTOR, ZNR, 1.815KV, DISC 10MM; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.815Kv, Disc 10Mm; Voltage Rating Vac Panasonic - 56W0661 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.815Kv, Disc 10Mm; Voltage Rating Vac Panasonic
56W0661
Varistor, Znr, 1.815Kv, Disc 10Mm; Voltage Rating Vac Panasonic 56W0661
VARISTOR, ZNR, 1.815KV, DISC 10MM; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, ZNR, 1.815KV, DISC 10MM; Voltage Rating VAC:680V; Voltage Rating VDC:895V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 56W0661
Product Name Varistor, Znr, 1.815Kv, Disc 10Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 154895 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TS902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
General-purpose dual Schottky diode - BAS70-07S,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details