Win Source Part Number: 1106350-ERZ-V10D102
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZNR®
Package: Bulk
Number of Circuits: 1
Standard Package: 50
Capacitance @ Frequency: 110 pF @ 1 kHz
Varistor Voltage (Min): 900 V
Varistor Voltage (Typ): 1 kV
Varistor Voltage (Max): 1.1 kV
Current - Surge: 3.5 kA
Maximum AC Volts: 625 V
Maximum DC Volts: 825 V
Energy: 140J
Mounting Type: Through Hole
Package / Case: Disc 12.50mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): V10E625P; ERZ-V10D911; ERZ-E08A751; ERZ-V10D821; MOV-14D911K; MOV-14D821KERZ-V10D1
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Panasonic Electronic Components
Other Names: P7261,Q948159,ERZV10
VARISTOR 1KV 3.5KA DISC 10MM
VARISTOR 1KV 3.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1106350-ERZ-V10D102 | ERZ-V10D102 | ERZ-V10D102 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Disc 12.50mm | Through Hole |