Win Source Part Number: 1057755-ERZ-V09D820
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZNR®
Package: Bulk
Number of Circuits: 1
Standard Package: 100
Capacitance @ Frequency: 2000 pF @ 1 kHz
Varistor Voltage (Min): 74 V
Varistor Voltage (Typ): 82 V
Varistor Voltage (Max): 90 V
Current - Surge: 3.5 kA
Maximum AC Volts: 50 V
Maximum DC Volts: 65 V
Energy: 14J
Mounting Type: Through Hole
Package / Case: Disc 10mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Panasonic Electronic Components
Other Names: 10-ERZ-V09D820, ERZV09D820
ZNR MOV Transient/Surge Absorbers,Type D RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1057755-ERZ-V09D820 | 52W2006 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Znr Mov Transient/surge Absorbers,type D Rohs Compliant Panasonic |
| Package | Disc 10mm |