Panasonic Circuit Protection - TVS - Varistors, MOVs ERZ-V07D680

Description
Win Source Part Number: 981585-ERZ-V07D680 Category: Circuit Protection>TVS - Varistors, MOVs Series: ZNR® Package: Bulk Number of Circuits: 1 Standard Package: 100 Capacitance @ Frequency: 1200 pF @ 1 kHz Varistor Voltage (Min): 61 V Varistor Voltage (Typ): 68 V Varistor Voltage (Max): 75 V Current - Surge: 500 A Maximum AC Volts: 40 V Maximum DC Volts: 56 V Energy: 4.1J Mounting Type: Through Hole Package / Case: Disc 8.5mm Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Panasonic Electronic Components Other Names: ERZV07D680,P7297-NDR ,Q2607536,P7297
Request a Quote Datasheet
Description
Win Source Part Number: 981585-ERZ-V07D680 Category: Circuit Protection>TVS - Varistors, MOVs Series: ZNR® Package: Bulk Number of Circuits: 1 Standard Package: 100 Capacitance @ Frequency: 1200 pF @ 1 kHz Varistor Voltage (Min): 61 V Varistor Voltage (Typ): 68 V Varistor Voltage (Max): 75 V Current - Surge: 500 A Maximum AC Volts: 40 V Maximum DC Volts: 56 V Energy: 4.1J Mounting Type: Through Hole Package / Case: Disc 8.5mm Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Panasonic Electronic Components Other Names: ERZV07D680,P7297-NDR ,Q2607536,P7297
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 981585-ERZ-V07D680 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
981585-ERZ-V07D680
Circuit Protection - TVS - Varistors, MOVs 981585-ERZ-V07D680
Win Source Part Number: 981585-ERZ-V07D680 Category: Circuit Protection>TVS - Varistors, MOVs Series: ZNR® Package: Bulk Number of Circuits: 1 Standard Package: 100 Capacitance @ Frequency: 1200 pF @ 1 kHz Varistor Voltage (Min): 61 V Varistor Voltage (Typ): 68 V Varistor Voltage (Max): 75 V Current - Surge: 500 A Maximum AC Volts: 40 V Maximum DC Volts: 56 V Energy: 4.1J Mounting Type: Through Hole Package / Case: Disc 8.5mm Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Panasonic Electronic Components Other Names: ERZV07D680,P7297-NDR ,Q2607536,P7297

Win Source Part Number: 981585-ERZ-V07D680
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZNR®
Package: Bulk
Number of Circuits: 1
Standard Package: 100
Capacitance @ Frequency: 1200 pF @ 1 kHz
Varistor Voltage (Min): 61 V
Varistor Voltage (Typ): 68 V
Varistor Voltage (Max): 75 V
Current - Surge: 500 A
Maximum AC Volts: 40 V
Maximum DC Volts: 56 V
Energy: 4.1J
Mounting Type: Through Hole
Package / Case: Disc 8.5mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Panasonic Electronic Components
Other Names: ERZV07D680,P7297-NDR,Q2607536,P7297

Buy Now Datasheet
Varistor, 68V, 500A, 135V, 7Mm Disc; Voltage Rating Vac Panasonic - 14T3099 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 68V, 500A, 135V, 7Mm Disc; Voltage Rating Vac Panasonic
14T3099
Varistor, 68V, 500A, 135V, 7Mm Disc; Voltage Rating Vac Panasonic 14T3099
VARISTOR, 68V, 500A, 135V, 7MM DISC; Voltage Rating VAC:40Vrms; Voltage Rating VDC:56V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes

VARISTOR, 68V, 500A, 135V, 7MM DISC; Voltage Rating VAC:40Vrms; Voltage Rating VDC:56V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - ERZ-V07D680 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
ERZ-V07D680
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs ERZ-V07D680
VARISTOR 68V 500A DISC 7MM

VARISTOR 68V 500A DISC 7MM

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 981585-ERZ-V07D680 14T3099 ERZ-V07D680
Product Name Circuit Protection - TVS - Varistors, MOVs Varistor, 68V, 500A, 135V, 7Mm Disc; Voltage Rating Vac Panasonic Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package Disc 8.5mm Through Hole
Unlock Full Specs
to access all available technical data