Win Source Part Number: 1057754-ERZ-V07D470
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZNR®
Package: Bulk
Number of Circuits: 1
Standard Package: 100
Capacitance @ Frequency: 1550 pF @ 1 kHz
Varistor Voltage (Min): 42 V
Varistor Voltage (Typ): 47 V
Varistor Voltage (Max): 52 V
Current - Surge: 500 A
Maximum AC Volts: 30 V
Maximum DC Volts: 38 V
Energy: 2.8J
Mounting Type: Through Hole
Package / Case: Disc 8.5mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): ERZV07D560; V05E35P; ERZV07D470CS; ERZ-VA7V470; B72210S350K101; V47ZT3PERZ-V07D470.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Panasonic Electronic Components
Other Names: ERZV07D470,Q1763573,
VARISTOR 47V 500A DISC 7MM
VARISTOR 47V 500A DISC 7MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1057754-ERZ-V07D470 | ERZ-V07D470 | ERZ-V07D470 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Disc 8.5mm | Through Hole |