VARISTOR 430V 1.75KA DISC 7MM
VARISTOR, 430V, 1.75kA, 710V, 7MM DISC; Voltage Rating VAC:275Vrms; Voltage Rating VDC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V07D431 | 14T3095 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 430V, 1.75Ka, 710V, 7Mm Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |