VARISTOR 330V 1.75KA DISC 7MM
VARISTOR, 330V, 1.75kA, 545V, 7MM DISC; Voltage Rating VAC:210Vrms; Voltage Rating VDC:270V; Product Range:ZNR V Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V07D331 | 14T3091 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 330V, 1.75Ka, 545V, 7Mm Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |