VARISTOR, 33V, 500A, 65V, 7MM DISC; Voltage Rating VAC:20Vrms; Voltage Rating VDC:26V; Product Range:ZNR V Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes
VARISTOR 33V 500A DISC 7MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 14T3090 | ERZ-V07D330 |
| Product Name | Varistor, 33V, 500A, 65V, 7Mm Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |