Panasonic Voltage Rating Vac Panasonic ERZ-V07D271.

Description
Voltage Rating VAC:175Vrms; Voltage Rating VDC:225V; Product Range:ZNR V Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:175Vrms; Voltage Rating VDC:225V; Product Range:ZNR V Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 14AC9118 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
14AC9118
Voltage Rating Vac Panasonic 14AC9118
Voltage Rating VAC:175Vrms; Voltage Rating VDC:225V; Product Range:ZNR V Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Rating VAC:175Vrms; Voltage Rating VDC:225V; Product Range:ZNR V Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14AC9118
Product Name Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4475US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 53 mA
IR 0.0500 mA
View Details
END - OF - LIFE - BA895 - 1151234-BA895 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type PIN
View Details
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 32 volts
View Details