VARISTOR 27V 500A DISC 7MM
VARISTOR 27V 500A DISC 7MM
VARISTOR, 27V, 500A, 53V, 7MM DISC; Voltage Rating VAC:17Vrms; Voltage Rating VDC:22V; Product Range:ZNR V Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | ERZ-V07D270 | ERZ-V07D270 | 14T3088 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 27V, 500A, 53V, 7Mm Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |