Win Source Part Number: 1294301-ERZ-V07D221
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZNR®
Package: Bulk
Number of Circuits: 1
Standard Package: 100
Capacitance @ Frequency: 190 pF @ 1 kHz
Varistor Voltage (Min): 198 V
Varistor Voltage (Typ): 220 V
Varistor Voltage (Max): 242 V
Current - Surge: 1.75 kA
Maximum AC Volts: 140 V
Maximum DC Volts: 180 V
Energy: 19J
Mounting Type: Through Hole
Package / Case: Disc 8.5mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Panasonic Electronic Components
Other Names: ERZV07D221,P7189R,P7
VARISTOR, 360V, 140VAC, 18VDC, 5MM DISC; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:V Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Varistor Voltage:220V RoHS Compliant: Yes
VARISTOR 220V 1.75KA DISC 7MM
VARISTOR 220V 1.75KA DISC 7MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1294301-ERZ-V07D221 | 54W2579 | ERZ-V07D221 | ERZ-V07D221 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, 360V, 140Vac, 18Vdc, 5Mm Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Disc 8.5mm | Through Hole |