Panasonic Varistor, 22V, 500A, 43V, 7Mm Disc; Voltage Rating Vac Panasonic ERZ-V07D220

Description
VARISTOR, 22V, 500A, 43V, 7MM DISC; Voltage Rating VAC:14Vrms; Voltage Rating VDC:18V; Product Range:ZNR V Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 22V, 500A, 43V, 7MM DISC; Voltage Rating VAC:14Vrms; Voltage Rating VDC:18V; Product Range:ZNR V Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 22V, 500A, 43V, 7Mm Disc; Voltage Rating Vac Panasonic - 14T3085 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 22V, 500A, 43V, 7Mm Disc; Voltage Rating Vac Panasonic
14T3085
Varistor, 22V, 500A, 43V, 7Mm Disc; Voltage Rating Vac Panasonic 14T3085
VARISTOR, 22V, 500A, 43V, 7MM DISC; Voltage Rating VAC:14Vrms; Voltage Rating VDC:18V; Product Range:ZNR V Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes

VARISTOR, 22V, 500A, 43V, 7MM DISC; Voltage Rating VAC:14Vrms; Voltage Rating VDC:18V; Product Range:ZNR V Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:500A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14T3085
Product Name Varistor, 22V, 500A, 43V, 7Mm Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4987 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 29.4 mA
IR 2 mA
View Details
High-speed switching diode - BAS316-Q/GF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
Diodes, Rectifiers - Single - 31DQ10 - 1128106-31DQ10 - Win Source Electronics
Specs
Diode Type Schottky
View Details