Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
PANASONIC
ERZ-V07D220. -- VAR 14VAC 18VDC 500A 22V TH ROHS COMPLIANT PANASONIC
Panasonic
Var 14Vac 18Vdc 500A 22V Th Rohs Compliant Panasonic
ERZ-V07D220.
Description
VAR 14VAC 18VDC 500A 22V TH ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
VAR 14VAC 18VDC 500A 22V TH ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Var 14Vac 18Vdc 500A 22V Th Rohs Compliant Panasonic
27AC5498
Var 14Vac 18Vdc 500A 22V Th Rohs Compliant Panasonic
27AC5498
VAR 14VAC 18VDC 500A 22V TH ROHS COMPLIANT: YES
VAR 14VAC 18VDC 500A 22V TH ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Diodes
Product Number
27AC5498
Product Name
Var 14Vac 18Vdc 500A 22V Th Rohs Compliant Panasonic
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
1464730
Specs
Diode Type
Schottky
Diode Applications
Rectifier; Low Leakage
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Rectifier; 1.05 V (Max.) @ 1 A; 1 A; 200; 25 A; 50 muA (Max.); 35 ns (Max.)
SC902-2
Specs
Diode Type
General Purpose
Diode Applications
Rectifier
I
F
1000 mA
View Details
Nexperia B.V.
High-speed switching diode
BAS16J-QF
Specs
Diode Applications
Switching
RoHS Compliant
RoHS
V
F
715 to 0.7150 volts
View Details
2
suppliers
Rochester Electronics
Diodes - Zener - Single - 1N5259B
1N5259B
Specs
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
T
j
-65 to 200 C (-85 to 392 F)
View Details