VARISTOR 18V 500A DISC 7MM
VARISTOR, 18V, 500A, 36V, 7MM DISC; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZNR V Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:500A; Peak Energy (10/1000uS):1.1JRoHS
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V07D180 | 14T3083 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 18V, 500A, 36V, 7Mm Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |