VARISTOR, ZNR, 250V, DISC 7MM; Voltage Rating VAC:95V; Voltage Rating VDC:125V; Product Range:ZNR V Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Peak Energy (10/1000uS):13J RoHS Compliant: Yes
VARISTOR 150V 1.75KA DISC 7MM
VARISTOR 150V 1.75KA DISC 7MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 56W0660 | ERZ-V07D151 | ERZ-V07D151 |
| Product Name | Varistor, Znr, 250V, Disc 7Mm; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |