VARISTOR 100V 1.75KA DISC 7MM
VARISTOR, 100V, 1.75kA, 165V, 7MM DISC; Voltage Rating VAC:60Vrms; Voltage Rating VDC:85V; Product Range:ZNR V Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA RoHS Compliant: Yes
VARISTOR 100V 1.75KA DISC 7MM
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | ERZ-V07D101 | 14T3080 | ERZ-V07D101 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 100V, 1.75Ka, 165V, 7Mm Disc; Voltage Rating Vac Panasonic | Varistors, MOVs |
| Package | Through Hole |